NXP Semiconductors Microcontrollers S9S08DZ32F2MLH

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S9S08DZ32F2MLH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08DZ32F2MLH-ND
Microcontrollers S9S08DZ32F2MLH-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
 - S9S08DZ32F2MLH - Rochester Electronics
Newburyport, MA, United States
MC9S08DZ - S908DZ60 -8-bit MCU, 32KB Flash, 40MHz

MC9S08DZ - S908DZ60 -8-bit MCU, 32KB Flash, 40MHz

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-S9S08DZ32F2MLH
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-S9S08DZ32F2MLH
IC MCU 8BIT 32KB FLASH 64LQFP Product overview: S9S08DZ32F2MLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DZ32F2MLH can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64LQFP Product overview: S9S08DZ32F2MLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DZ32F2MLH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S08DZ32F2MLH - 726728-S9S08DZ32F2MLH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08DZ32F2MLH
726728-S9S08DZ32F2MLH
Embedded - Embedded - Microcontrollers - S9S08DZ32F2MLH 726728-S9S08DZ32F2MLH
Manufacturer: NXP Win Source Part Number: 726728-S9S08DZ32F2ML H Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: S9S08DZ32 Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 53 Date RAM Size: 2K x 8

Manufacturer: NXP
Win Source Part Number: 726728-S9S08DZ32F2MLH
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: S9S08DZ32
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 53
Date RAM Size: 2K x 8

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08DZ32F2MLH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08DZ32F2MLH
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08DZ32F2MLH
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08DZ32F2MLH
8-bit Microcontrollers - MCU S9S08DZ32F2MLH
8-bit Microcontrollers - MCU M74K MASK ONLY-AUTO

8-bit Microcontrollers - MCU M74K MASK ONLY-AUTO

Buy Now Datasheet
Microcontrollers - S9S08DZ32F2MLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08DZ32F2MLH
Microcontrollers S9S08DZ32F2MLH
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S08DZ32F2MLH-ND S9S08DZ32F2MLH 685-S9S08DZ32F2MLH 726728-S9S08DZ32F2MLH S9S08DZ32F2MLH S9S08DZ32F2MLH S9S08DZ32F2MLH
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S9S08DZ32F2MLH Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 24x12b
RAM 2 KB 2 KB 32 KB 2 KB 2 KB
ROM 32 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7602AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers