NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08DV32F2MLC

Description
Win Source Part Number: 1090735-S9S08DV32F2M LC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S08 Core Processor: S08 Speed: 40MHz Package: Tray Standard Package: 1,250 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: External Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): MC9S08DV32ACLC; S9S08DZ32F2MLC; MC9S08DV32AMLCR; ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935311868557 Base Product Number: S9S08
Request a Quote Datasheet
Description
Win Source Part Number: 1090735-S9S08DV32F2M LC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S08 Core Processor: S08 Speed: 40MHz Package: Tray Standard Package: 1,250 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: External Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): MC9S08DV32ACLC; S9S08DZ32F2MLC; MC9S08DV32AMLCR; ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935311868557 Base Product Number: S9S08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1090735-S9S08DV32F2MLC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1090735-S9S08DV32F2MLC
Integrated Circuits (ICs) - Embedded - Microcontrollers 1090735-S9S08DV32F2MLC
Win Source Part Number: 1090735-S9S08DV32F2M LC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S08 Core Processor: S08 Speed: 40MHz Package: Tray Standard Package: 1,250 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: External Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): MC9S08DV32ACLC; S9S08DZ32F2MLC; MC9S08DV32AMLCR; ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935311868557 Base Product Number: S9S08

Win Source Part Number: 1090735-S9S08DV32F2MLC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S08
Core Processor: S08
Speed: 40MHz
Package: Tray
Standard Package: 1,250
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 10x12b
Oscillator Type: External
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): MC9S08DV32ACLC; S9S08DZ32F2MLC; MC9S08DV32AMLCR;
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935311868557
Base Product Number: S9S08

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-S9S08DV32F2MLC
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-S9S08DV32F2MLC
IC MCU 8BIT 32KB FLASH 32LQFP Product overview: S9S08DV32F2MLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DV32F2MLC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 32LQFP Product overview: S9S08DV32F2MLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DV32F2MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - S9S08DV32F2MLC - Rochester Electronics
Newburyport, MA, United States
MC9S08DV - 8-bit MCU, S08 core, 32KB Flash, 40MHz, -40/+125degC, Automotive Qualified, QFP 32

MC9S08DV - 8-bit MCU, S08 core, 32KB Flash, 40MHz, -40/+125degC, Automotive Qualified, QFP 32

Supplier's Site Datasheet
Microcontrollers - S9S08DV32F2MLC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08DV32F2MLC-ND
Microcontrollers S9S08DV32F2MLC-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08DV32F2MLC
8-bit Microcontrollers - MCU S9S08DV32F2MLC
8-bit Microcontrollers - MCU 32K FLASH 2K RAM

8-bit Microcontrollers - MCU 32K FLASH 2K RAM

Buy Now Datasheet
Embedded - Microcontrollers - S9S08DV32F2MLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08DV32F2MLC
Embedded - Microcontrollers S9S08DV32F2MLC
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - S9S08DV32F2MLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08DV32F2MLC
Microcontrollers S9S08DV32F2MLC
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - S9S08DV32F2MLC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S08DV32F2MLC
Microcontrollers S9S08DV32F2MLC
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08DV32F2MLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08DV32F2MLC
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08DV32F2MLC
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1090735-S9S08DV32F2MLC 685-S9S08DV32F2MLC S9S08DV32F2MLC S9S08DV32F2MLC-ND S9S08DV32F2MLC S9S08DV32F2MLC S9S08DV32F2MLC S9S08DV32F2MLC S9S08DV32F2MLC
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers