NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S08DV128F2CLFR S9S08DV128F2CLFR

Description
Manufacturer: NXP Win Source Part Number: 893363-S9S08DV128F2C LFR Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: S08 Speed: 40MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 893363-S9S08DV128F2C LFR Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: S08 Speed: 40MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S08DV128F2CLFR - 893363-S9S08DV128F2CLFR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08DV128F2CLFR
893363-S9S08DV128F2CLFR
Embedded - Embedded - Microcontrollers - S9S08DV128F2CLFR 893363-S9S08DV128F2CLFR
Manufacturer: NXP Win Source Part Number: 893363-S9S08DV128F2C LFR Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: S08 Speed: 40MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 893363-S9S08DV128F2CLFR
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Core Processor: S08
Speed: 40MHz
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: S9S08
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Microcontrollers - S9S08DV128F2CLFR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08DV128F2CLFR-ND
Microcontrollers S9S08DV128F2CLFR-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-S9S08DV128F2CLFR
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-S9S08DV128F2CLFR
IC MCU 8BIT 128KB FLASH 48LQFP Product overview: S9S08DV128F2CLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DV128F2CLFR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 48LQFP Product overview: S9S08DV128F2CLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DV128F2CLFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S08DV128F2CLFR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S08DV128F2CLFR
Microcontrollers S9S08DV128F2CLFR
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - S9S08DV128F2CLFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08DV128F2CLFR
Microcontrollers S9S08DV128F2CLFR
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now
Microcontrollers - S9S08DV128F2CLFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08DV128F2CLFR
Microcontrollers S9S08DV128F2CLFR
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08DV128F2CLFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08DV128F2CLFR
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08DV128F2CLFR
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08DV128F2CLFR
8-bit Microcontrollers - MCU S9S08DV128F2CLFR
8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 128KB Flash, 40MHz, -40/+85degC, Automotive Qualified, QFP 48

8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 128KB Flash, 40MHz, -40/+85degC, Automotive Qualified, QFP 48

Buy Now Datasheet
Embedded - Microcontrollers - S9S08DV128F2CLFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08DV128F2CLFR
Embedded - Microcontrollers S9S08DV128F2CLFR
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 893363-S9S08DV128F2CLFR S9S08DV128F2CLFR-ND 685-S9S08DV128F2CLFR S9S08DV128F2CLFR S9S08DV128F2CLFR S9S08DV128F2CLFR S9S08DV128F2CLFR S9S08DV128F2CLFR
Product Name Embedded - Embedded - Microcontrollers - S9S08DV128F2CLFR Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 128 KB 6 KB 6 KB 6 KB 6 KB 6 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
 - COP8780CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP40
View Details
5 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C161KLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers