NXP Semiconductors Microcontrollers S9S08DN60F2VLF

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14895-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14895-ND
Microcontrollers 568-14895-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
 - S9S08DN60F2VLF - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, 40MHz

Microcontroller, 8-Bit, 40MHz

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S08DN60F2VLF - 139446-S9S08DN60F2VLF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08DN60F2VLF
139446-S9S08DN60F2VLF
Embedded - Embedded - Microcontrollers - S9S08DN60F2VLF 139446-S9S08DN60F2VLF
Manufacturer: NXP Win Source Part Number: 139446-S9S08DN60F2VL F Packaging: Tray Core Processor: S08 Number of I/O: 39 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 139446-S9S08DN60F2VLF
Packaging: Tray
Core Processor: S08
Number of I/O: 39
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-S9S08DN60F2VLF
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-S9S08DN60F2VLF
IC MCU 8BIT 60KB FLASH 48LQFP Product overview: S9S08DN60F2VLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DN60F2VLF can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 48LQFP Product overview: S9S08DN60F2VLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DN60F2VLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08DN60F2VLF
8-bit Microcontrollers - MCU S9S08DN60F2VLF
8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 60KB Flash, 40MHz, -40/+105degC, Automotive Qualified, QFP 48

8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 60KB Flash, 40MHz, -40/+105degC, Automotive Qualified, QFP 48

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08DN60F2VLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08DN60F2VLF
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08DN60F2VLF
IC MCU 8BIT 60KB FLASH 48LQFP

IC MCU 8BIT 60KB FLASH 48LQFP

Supplier's Site
Microcontrollers - S9S08DN60F2VLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08DN60F2VLF
Microcontrollers S9S08DN60F2VLF
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - S9S08DN60F2VLF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08DN60F2VLF
Embedded - Microcontrollers S9S08DN60F2VLF
IC MCU 8BIT 60KB FLASH 48LQFP

IC MCU 8BIT 60KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14895-ND S9S08DN60F2VLF 139446-S9S08DN60F2VLF 685-S9S08DN60F2VLF S9S08DN60F2VLF S9S08DN60F2VLF S9S08DN60F2VLF S9S08DN60F2VLF
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - S9S08DN60F2VLF 8-bit 8BIT 60KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 16x12b
RAM 2 KB 60 KB 2 KB 2 KB 2 KB
ROM 60 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details