NXP Semiconductors 8-bit 8BIT 60KB Embedded Microcontroller MCU S9S08AW60E5MFGER

Description
IC MCU 8BIT 60KB FLASH 44LQFP Product overview: S9S08AW60E5MFGER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08AW60E5MFGER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 60KB FLASH 44LQFP Product overview: S9S08AW60E5MFGER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08AW60E5MFGER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 60KB Embedded Microcontroller MCU - 685-S9S08AW60E5MFGER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-S9S08AW60E5MFGER
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-S9S08AW60E5MFGER
IC MCU 8BIT 60KB FLASH 44LQFP Product overview: S9S08AW60E5MFGER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08AW60E5MFGER can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 44LQFP Product overview: S9S08AW60E5MFGER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08AW60E5MFGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S08AW60E5MFGER-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08AW60E5MFGER-ND
Microcontrollers S9S08AW60E5MFGER-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S9S08AW60E5MFGER - 1094205-S9S08AW60E5MFGER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08AW60E5MFGER
1094205-S9S08AW60E5MFGER
Embedded - Embedded - Microcontrollers - S9S08AW60E5MFGER 1094205-S9S08AW60E5MFGER
Manufacturer: NXP Win Source Part Number: 1094205-S9S08AW60E5M FGER Packaging: Reel - TR Core Processor: S08 Number of I/O: 34 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 44-LQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1094205-S9S08AW60E5MFGER
Packaging: Reel - TR
Core Processor: S08
Number of I/O: 34
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 44-LQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - S9S08AW60E5MFGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08AW60E5MFGER
Microcontrollers S9S08AW60E5MFGER
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - S9S08AW60E5MFGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08AW60E5MFGER
Microcontrollers S9S08AW60E5MFGER
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)

Buy Now
Microcontrollers - S9S08AW60E5MFGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08AW60E5MFGER
Microcontrollers S9S08AW60E5MFGER
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - S9S08AW60E5MFGER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S08AW60E5MFGER
Microcontrollers S9S08AW60E5MFGER
IC MCU 8BIT 60KB FLASH 44LQFP

IC MCU 8BIT 60KB FLASH 44LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - S9S08AW60E5MFGER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08AW60E5MFGER
Embedded - Microcontrollers S9S08AW60E5MFGER
IC MCU 8BIT 60KB FLASH 44LQFP

IC MCU 8BIT 60KB FLASH 44LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08AW60E5MFGER
8-bit Microcontrollers - MCU S9S08AW60E5MFGER
8-bit Microcontrollers - MCU AUTO MONET 9S08AW60

8-bit Microcontrollers - MCU AUTO MONET 9S08AW60

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08AW60E5MFGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08AW60E5MFGER
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08AW60E5MFGER
IC MCU 8BIT 60KB FLASH 44LQFP

IC MCU 8BIT 60KB FLASH 44LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S08AW60E5MFGER S9S08AW60E5MFGER-ND 1094205-S9S08AW60E5MFGER S9S08AW60E5MFGER S9S08AW60E5MFGER S9S08AW60E5MFGER S9S08AW60E5MFGER S9S08AW60E5MFGER
Product Name 8-bit 8BIT 60KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - S9S08AW60E5MFGER Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 2 KB 2 KB 60 KB 2 KB 2 KB 2 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Serial Interface I2C/SCI/SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CG7675AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details