IC MCU 8BIT 32KB FLASH 48QFN / S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7) Product overview: S9S08AW32E5MFDE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB, 40MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, 40MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08AW32E5MFDE can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
Win Source Part Number: 1263795-S9S08AW32E5M
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S08
Core Processor: S08
Speed: 40MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: S9S08
Product Status: Obsolete
IC MCU 8BIT 32KB FLASH 48QFN
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S9S08AW32E5MFDE | S9S08AW32E5MFDE-ND | 1263795-S9S08AW32E5MFDE | S9S08AW32E5MFDE | S9S08AW32E5MFDE |
| Product Name | 8-bit 8BIT 32KB 40MHz Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 2 KB | 2 KB | 32 KB | 2 KB | |
| Package Type | Other; Tray | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz |