KINETIS E 32-BIT MCU, ARM CORTEX
ARM® Cortex®-M0+ - Microcontroller IC 32-Bit 48MHz 8KB (8K x 8) FLASH 16-TSSOP
KINETIS E 32-BIT MCU, ARM CORTEX
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-S9KEAZN8ACTGRTR-ND | S9KEAZN8ACTGR | S9KEAZN8ACTGR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| Bits | Other; A/D 16x12b SAR | ||
| RAM | 1 KB | 1 KB | 1 KB |
| ROM | 8 KB |