S12ZVM - CARCASSONNE-MagniV 16-bit MCU, 64KB Flash
IC MCU 16BIT 64KB FLASH 64LQFP / S12Z series Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10) Product overview: S912ZVML64F2WKH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, 50MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912ZVML64F2WKH can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263698-S912ZVML64F2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S12 MagniV
Core Processor: S12Z
Speed: 50MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 4K x 8
Data Converters: A/D 9x12b
Oscillator Type: Internal
Package / Case: 64-LQFP Exposed Pad
Supplier Device Package: 64-HLQFP (10x10)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Supply Voltage - Operating: 3.5V ~ 40V
ECCN: OBSOLETE
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Other Names: 935320695557
Base Product Number: S912
Product Status: Obsolete
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)
IC MCU 16BIT 64KB FLASH 64LQFP
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S912ZVML64F2WKH | 685-S912ZVML64F2WKH | 1263698-S912ZVML64F2WKH | S912ZVML64F2WKH-ND | S912ZVML64F2WKH | S912ZVML64F2WKH |
| Product Name | 16-bit 16BIT 64KB 50MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||||
| ROM Type | Flash | Flash; FLASH | Flash | |||
| Package Type | QFP; Other; HLQFP64 | Other; Tray | LFQP; Other; 64-LQFP Exposed Pad | QFP; Other; 64-LQFP Exposed Pad | ||
| RAM | 4 KB | 64 KB | 4 KB | 4 KB |