IC MCU 16BIT 64KB FLASH 64LQFP Product overview: S912ZVML64F1MKHR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912ZVML64F1MKHR
Manufacturer: NXP
Win Source Part Number: 932867-S912ZVML64F1M
Series: S12 MagniV
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: S12Z series Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)
Core Processor: S12Z
Speed: 50MHz
Package: Reel - TR
Package: 64-LQFP Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 9x12b
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 40V
Part Status: Obsolete
Family Name: S912
Categories: Integrated Circuits (ICs)
Case / Package: 64-HLQFP (10x10)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)
IC MCU 16BIT 64KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S912ZVML64F1MKHR | 932867-S912ZVML64F1MKHR | S912ZVML64F1MKHR-ND | S912ZVML64F1MKHR | S912ZVML64F1MKHR |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - S912ZVML64F1MKHR | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Package Type | Other; 64-LQFP Exposed Pad | QFP; Other; 64-HLQFP (10x10) | LFQP; Other; 64-LQFP Exposed Pad | QFP; Other; 64-LQFP Exposed Pad | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 64 KB | 4 KB | 4 KB |