S12Z CORE, 32K FLASH, LIN, 64LQF
S12Z CORE, 32K FLASH, LIN, 64LQF
S12Z CORE, 32K FLASH, LIN, 64LQF
S12Z core, 32K Flash
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 32KB (32K x 8) FLASH 64-HLQFP (10x10)
S12Z CORE, 32K FLASH, LIN, 64LQF
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-S912ZVML32AWKHRCT-ND | S912ZVML32AWKHR | S912ZVML32AWKHR | S912ZVML32AWKHR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 9x12b SAR | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 32 KB |