IC MCU 16BIT 32KB FLASH 48LQFP
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 32KB (32K x 8) FLASH 48-LQFP-EP (7x7)
IC MCU 16BIT 32KB FLASH 48LQFP
Win Source Part Number: 1263748-S912ZVML31F1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S12 MagniV
Core Processor: S12Z
Speed: 50MHz
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: LINbus, SCI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 4K x 8
Data Converters: A/D 4x12b
Oscillator Type: Internal
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-LQFP-EP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.5V ~ 40V
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935322427528
Base Product Number: S912
IC MCU 16BIT 32KB FLASH 48LQFP Product overview: S912ZVML31F1MKFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912ZVML31F1MKFR
S12ZVM - MagniV 16-bit MCU, S12Z core, 32KB Flash, 50MHz, -40/+125degC, Automotive Grade, LQFP 48
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 32KB (32K x 8) FLASH 48-LQFP-EP (7x7)
16-bit Microcontrollers - MCU MagniV 16-bit MCU, S12Z core, 32KB Flash, 50MHz, -40/+125degC, Automotive Grade, LQFP 48
IC MCU 16BIT 32KB FLASH 48LQFP
IC MCU 16BIT 32KB FLASH 48LQFP
IC MCU 16BIT 32KB FLASH 48LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-S912ZVML31F1MKFRDKR-ND | 1263748-S912ZVML31F1MKFR | 685-S912ZVML31F1MKFR | S912ZVML31F1MKFR | S912ZVML31F1MKFR | S912ZVML31F1MKFR | S912ZVML31F1MKFR | S912ZVML31F1MKFR | S912ZVML31F1MKFR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 4x12b | ||||||||
| RAM | 4 KB | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| ROM | 32 KB | 128 KB | 0.1280 KB |