S12ZVM - CARCASSONNE-MagniV 16-bit MCU, 128KB Flash
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
IC MCU 16BIT 128KB FLASH 64LQFP
IC MCU 16BIT 128KB FLASH 64LQFP
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S912ZVML12F2MKH | S912ZVML12F2MKH-ND | S912ZVML12F2MKH | S912ZVML12F2MKH | S912ZVML12F2MKH |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | QFP; Other; HLQFP64 | LFQP; Other; 64-LQFP Exposed Pad | Other; 64-LQFP Exposed Pad | QFP; Other; 64-LQFP Exposed Pad | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz |