NXP Semiconductors Microcontrollers S912ZVMC64F1MKH

Description
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)
Request a Quote Datasheet
Description
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S912ZVMC64F1MKH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S912ZVMC64F1MKH-ND
Microcontrollers S912ZVMC64F1MKH-ND
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)

S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1379720-S912ZVMC64F1MKH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1379720-S912ZVMC64F1MKH
Integrated Circuits (ICs) - Embedded - Microcontrollers 1379720-S912ZVMC64F1MKH
Win Source Part Number: 1379720-S912ZVMC64F1 MKH Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. Mfr: NXP USA Inc. Series: S12 MagniV Package: Bulk Product Status: Obsolete Package / Case: 64-LQFP Exposed Pad Supplier Device Package: 64-HLQFP (10x10) Base Product Number: S912 Mounting Type: Surface Mount HTSUS: 8542.31.0001 Speed: 50MHz Number of I/O: 31 Core Processor: S12Z Core Size: 16-Bit Connectivity: CANbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 4K x 8 Voltage - Supply (Vcc/Vdd): 3.5V ~ 40V Data Converters: A/D 9x12b Oscillator Type: Internal

Win Source Part Number: 1379720-S912ZVMC64F1MKH
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
Mfr: NXP USA Inc.
Series: S12 MagniV
Package: Bulk
Product Status: Obsolete
Package / Case: 64-LQFP Exposed Pad
Supplier Device Package: 64-HLQFP (10x10)
Base Product Number: S912
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Speed: 50MHz
Number of I/O: 31
Core Processor: S12Z
Core Size: 16-Bit
Connectivity: CANbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 4K x 8
Voltage - Supply (Vcc/Vdd): 3.5V ~ 40V
Data Converters: A/D 9x12b
Oscillator Type: Internal

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-S912ZVMC64F1MKH
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-S912ZVMC64F1MKH
IC MCU 16BIT 64KB FLASH 64LQFP Product overview: S912ZVMC64F1MKH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912ZVMC64F1MKH can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64LQFP Product overview: S912ZVMC64F1MKH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912ZVMC64F1MKH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S912ZVMC64F1MKH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S912ZVMC64F1MKH
Integrated Circuits (ICs) - Embedded - Microcontrollers S912ZVMC64F1MKH
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - S912ZVMC64F1MKH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912ZVMC64F1MKH
Microcontrollers S912ZVMC64F1MKH
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)

S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)

Buy Now Datasheet
Microcontrollers - S912ZVMC64F1MKH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912ZVMC64F1MKH
Microcontrollers S912ZVMC64F1MKH
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)

S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S912ZVMC64F1MKH-ND 1379720-S912ZVMC64F1MKH 685-S912ZVMC64F1MKH S912ZVMC64F1MKH S912ZVMC64F1MKH
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 9x12b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB
ROM 64 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details