The S912ZVMC12F3MKH is a 16-bit microcontroller from the S12ZVM family designed for 3-phase BLDC motor control applications. It operates at a bus speed of 50 MHz and features a scalable memory configuration ranging from 16 KB to 256 KB of Flash memory, with 2 KB to 32 KB of RAM. The device includes integrated gate drivers for 6-channel motor control and supports various communication protocols such as CAN and LIN. This microcontroller is built for high reliability, offering robust immunity to electromagnetic interference (EMI) and electrostatic discharge (ESD) with a capability of ±8 kV ESD. It is compliant with LIN 2.x standards and can operate directly from a car battery, which helps reduce system costs. The S912ZVMC12F3MKH is suitable for applications including engine cooling fans, fuel pumps, and HVAC systems, making it a versatile choice for automotive and industrial motor control solutions.
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
S12Z core,128K Flash,CAN
IC MCU 16BIT 128KB FLASH 64LQFP Product overview: S912ZVMC12F3MKH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912ZVMC12F3MKH can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 932861-S912ZVMC12F3M
Series: S12 MagniV
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: S12Z series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
Core Processor: S12Z
Speed: 50MHz
Package: Tray
Package: 64-LQFP Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 9x12b
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 40V
Family Name: S912
Categories: Integrated Circuits (ICs)
Case / Package: 64-HLQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MCU, AEC-Q100, 16BIT, S12Z, LQFP-64; Product Range:S12 Magni V Family S12ZVM Series Microcontrollers; Architecture:S12Z; MCU Core Size:16bit; Program Memory Size:128KB; RAM Memory Size:8KB; CPU Speed:50MHz; No. of I/O s:24I/O s; MCU RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 64LQFP
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
IC MCU 16BIT 128KB FLASH 64LQFP
16-bit Microcontrollers - MCU MagniV 16-bit MCU, S12Z core, 128KB Flash, 50MHz, -40/+125degC, Automotive Qualified, QFP 64
IC MCU 16BIT 128KB FLASH 64LQFP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S912ZVMC12F3MKH-ND | S912ZVMC12F3MKH | 685-S912ZVMC12F3MKH | 932861-S912ZVMC12F3MKH | 65AC6436 | S912ZVMC12F3MKH | S912ZVMC12F3MKH | S912ZVMC12F3MKH | S912ZVMC12F3MKH | S912ZVMC12F3MKH |
| Product Name | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - S912ZVMC12F3MKH | Mcu, Aec-Q100, 16Bit, S12Z, Lqfp-64; Product Range Nxp | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 9x12b | |||||||||
| RAM | 8 KB | 8 KB | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM | 128 KB | 0.5120 KB | 512 KB |