IC MCU 16BIT 128KB FLASH 64LQFP Product overview: S912ZVMC12F2WKH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912ZVMC12F2WKH can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263686-S912ZVMC12F2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S12 MagniV
Core Processor: S12Z
Speed: 50MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 8K x 8
Data Converters: A/D 9x12b
Oscillator Type: Internal
Package / Case: 64-LQFP Exposed Pad
Supplier Device Package: 64-HLQFP (10x10)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Supply Voltage - Operating: 3.5V ~ 40V
ECCN: OBSOLETE
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Other Names: 935323729557
Base Product Number: S912
Product Status: Obsolete
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
S12ZVM - CARCASSONNE-MagniV 16-bit MCU, 128KB Flash
IC MCU 16BIT 128KB FLASH 64LQFP
IC MCU 16BIT 128KB FLASH 64LQFP
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S912ZVMC12F2WKH | 1263686-S912ZVMC12F2WKH | S912ZVMC12F2WKH-ND | S912ZVMC12F2WKH | S912ZVMC12F2WKH | S912ZVMC12F2WKH | S912ZVMC12F2WKH |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 8 KB | 128 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 3.5 to 40 volts | 3.5 to 40 volts | 3.5 to 40 volts | 40 to 3.5 volts | |||
| Package Type | Other; Tray | LFQP; Other; 64-LQFP Exposed Pad | QFP; Other; HLQFP64 | QFP | QFP; Other; 64-LQFP Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |