Win Source Part Number: 1263771-S912ZVL12F0C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S12 MagniV
Core Processor: S12Z
Speed: 32MHz
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 5.5V ~ 18V
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935368931528
Base Product Number: S912
IC MCU 16BIT 128KB FLASH 32LQFP Product overview: S912ZVL12F0CLCR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912ZVL12F0CLCR can be used for catalog matching and distributor lookup.
S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 128KB FLASH 32LQFP
S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
16-bit Microcontrollers - MCU S12Z CPU, 128K flash
IC MCU 16BIT 128KB FLASH 32LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263771-S912ZVL12F0CLCR | 685-S912ZVL12F0CLCR | S912ZVL12F0CLCR-ND | S912ZVL12F0CLCR | S912ZVL12F0CLCR | S912ZVL12F0CLCR | S912ZVL12F0CLCR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 128 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 512 KB | 128 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |