The S912ZVCA19F0MKH is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for space-constrained applications such as actuators, sensors, and CAN nodes. It features a 32 MHz core speed, with memory options including 192 KB of flash, 12 KB of RAM, and 2 KB of EEPROM. The device operates within a voltage range of 5.5 V to 18 V and includes an integrated CAN transceiver, making it suitable for automotive and industrial communication applications. This microcontroller supports a variety of peripherals, including a 10-16 channel 10-bit ADC, an 8-bit DAC, and multiple communication interfaces such as MSCAN, SCI, SPI, and IIC. It is rated for high reliability with ESD protection up to ±8 kV and is compliant with automotive standards (AEC-Q100 Grade 0) for operation in temperatures ranging from -40°C to 125°C. The S912ZVCA19F0MKH is packaged in a 64-pin LQFP-EP, facilitating integration into compact designs.
IC MCU 16BIT 192KB FLASH 64LQFP Product overview: S912ZVCA19F0MKH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912ZVCA19F0MKH can be used for catalog matching and distributor lookup.
S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)
Manufacturer: NXP
Win Source Part Number: 893309-S912ZVCA19F0M
Series: S12 MagniV
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: S12Z series Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)
Core Processor: S12Z
Speed: 32MHz
Package: Tray
Package: 64-LQFP Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 40V
Family Name: S912
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 192KB FLASH 64LQFP
S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)
IC MCU 16BIT 192KB FLASH 64LQFP
16-bit Microcontrollers - MCU MagniV 16-bit MCU, S12Z core, 192KB Flash, 32MHz, -40/+125degC, Automotive Qualified, QFP 64
IC MCU 16BIT 192KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S912ZVCA19F0MKH | S912ZVCA19F0MKH-ND | 893309-S912ZVCA19F0MKH | S912ZVCA19F0MKH | S912ZVCA19F0MKH | S912ZVCA19F0MKH | S912ZVCA19F0MKH | S912ZVCA19F0MKH |
| Product Name | 16-bit 16BIT 192KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - S912ZVCA19F0MKH | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 12 KB | 12 KB | 192 KB | 12 KB | 12 KB | 12 KB | ||
| ROM | 2 KB | 192 KB | 2 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |