IC MCU 16BIT 128KB FLASH 48LQFP
IC MCU 16BIT 128KB FLASH 48LQFP
IC MCU 16BIT 128KB FLASH 48LQFP
IC MCU 16BIT 128KB FLASH 48LQFP
IC MCU 16BIT 128KB FLASH 48LQFP
S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-S912ZVC12AMLFRCT-ND | S912ZVC12AMLFR | S912ZVC12AMLFR | S912ZVC12AMLFR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz |
| Bits | Other; A/D 10x10b SAR | |||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB |
| ROM | 128 KB |