NXP Semiconductors Microcontrollers S912XET256BMAAR

Description
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet
Description
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S912XET256BMAAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S912XET256BMAAR-ND
Microcontrollers S912XET256BMAAR-ND
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S912XET256BMAAR - 932841-S912XET256BMAAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912XET256BMAAR
932841-S912XET256BMAAR
Embedded - Embedded - Microcontrollers - S912XET256BMAAR 932841-S912XET256BMAAR
Manufacturer: NXP Win Source Part Number: 932841-S912XET256BMA AR Series: HCS12X Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12X Speed: 50MHz Package: Reel - TR Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x12b Oscillator Type: External Supply Voltage: 1.72V ~ 5.5V Family Name: S912 Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 932841-S912XET256BMAAR
Series: HCS12X
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Core Processor: HCS12X
Speed: 50MHz
Package: Reel - TR
Package: 80-QFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 59
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x12b
Oscillator Type: External
Supply Voltage: 1.72V ~ 5.5V
Family Name: S912
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-S912XET256BMAAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-S912XET256BMAAR
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-S912XET256BMAAR
IC MCU 16BIT 256KB FLASH 80QFP Product overview: S912XET256BMAAR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XET256BMAAR can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 80QFP Product overview: S912XET256BMAAR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XET256BMAAR can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - S912XET256BMAAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XET256BMAAR
Microcontrollers S912XET256BMAAR
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Microcontrollers - S912XET256BMAAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XET256BMAAR
Microcontrollers S912XET256BMAAR
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

Buy Now
Embedded - Microcontrollers - S912XET256BMAAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XET256BMAAR
Embedded - Microcontrollers S912XET256BMAAR
IC MCU 16BIT 256KB FLASH 80QFP

IC MCU 16BIT 256KB FLASH 80QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S912XET256BMAAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S912XET256BMAAR
Integrated Circuits (ICs) - Embedded - Microcontrollers S912XET256BMAAR
IC MCU 16BIT 256KB FLASH 80QFP

IC MCU 16BIT 256KB FLASH 80QFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S912XET256BMAAR
16-bit Microcontrollers - MCU S912XET256BMAAR
16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 256KB Flash, 50MHz, -40/+125degC, Automotive Qualified, QFP 80

16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 256KB Flash, 50MHz, -40/+125degC, Automotive Qualified, QFP 80

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S912XET256BMAAR-ND 932841-S912XET256BMAAR 685-S912XET256BMAAR S912XET256BMAAR S912XET256BMAAR S912XET256BMAAR S912XET256BMAAR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - S912XET256BMAAR 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x12b
RAM 16 KB 256 KB 16 KB 16 KB 16 KB
ROM 256 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG8185AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers