NXP Semiconductors 16-bit 16BIT 384KB Embedded Microcontroller MCU S912XES384J3MAA

Description
IC MCU 16BIT 384KB FLASH 80QFP Product overview: S912XES384J3MAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XES384J3MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 384KB FLASH 80QFP Product overview: S912XES384J3MAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XES384J3MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 384KB Embedded Microcontroller MCU - 685-S912XES384J3MAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 384KB Embedded Microcontroller MCU
685-S912XES384J3MAA
16-bit 16BIT 384KB Embedded Microcontroller MCU 685-S912XES384J3MAA
IC MCU 16BIT 384KB FLASH 80QFP Product overview: S912XES384J3MAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XES384J3MAA can be used for catalog matching and distributor lookup.

IC MCU 16BIT 384KB FLASH 80QFP Product overview: S912XES384J3MAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XES384J3MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - S912XES384J3MAA - Rochester Electronics
Newburyport, MA, United States
MC9S12XE - FLIPPER-16-bit MCU, 384KB Flash, 50MHz

MC9S12XE - FLIPPER-16-bit MCU, 384KB Flash, 50MHz

Supplier's Site Datasheet
Microcontrollers - S912XES384J3MAA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S912XES384J3MAA-ND
Microcontrollers S912XES384J3MAA-ND
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 80-QFP (14x14)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316809-S912XES384J3MAA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316809-S912XES384J3MAA
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316809-S912XES384J3MAA
Manufacturer: NXP USA Inc. Win Source Part Number: 1316809-S912XES384J3 MAA Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Standard Package: 1 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected Other Part Number: 2156-S912XES384J3MAA -954 Base Product Number: S912 Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: NXP USA Inc.
Win Source Part Number: 1316809-S912XES384J3MAA
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Bulk
Standard Package: 1
Fake Threat In the Open Market: 76
REACH Status: REACH Unaffected
Other Part Number: 2156-S912XES384J3MAA-954
Base Product Number: S912
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S912XES384J3MAA
16-bit Microcontrollers - MCU S912XES384J3MAA
16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 384KB Flash, 50MHz, -40/+125degC, Automotive Qualified, QFP 80

16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 384KB Flash, 50MHz, -40/+125degC, Automotive Qualified, QFP 80

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S912XES384J3MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S912XES384J3MAA
Integrated Circuits (ICs) - Embedded - Microcontrollers S912XES384J3MAA
ULTRA-RELIABLE S12XE HIGH-PERFOR

ULTRA-RELIABLE S12XE HIGH-PERFOR

Supplier's Site
Microcontrollers - S912XES384J3MAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XES384J3MAA
Microcontrollers S912XES384J3MAA
* Microcontroller IC

* Microcontroller IC

Buy Now
Microcontrollers - S912XES384J3MAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XES384J3MAA
Microcontrollers S912XES384J3MAA
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 80-QFP (14x14)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 80-QFP (14x14)

Buy Now
Embedded - Microcontrollers - S912XES384J3MAA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XES384J3MAA
Embedded - Microcontrollers S912XES384J3MAA
IC MCU 16BIT 384KB FLASH 80QFP

IC MCU 16BIT 384KB FLASH 80QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S912XES384J3MAA S912XES384J3MAA S912XES384J3MAA-ND 1316809-S912XES384J3MAA S912XES384J3MAA S912XES384J3MAA S912XES384J3MAA S912XES384J3MAA S912XES384J3MAA
Product Name 16-bit 16BIT 384KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 50 MHz 50 MHz 50 MHz
RAM 24 KB 24 KB 24 KB
ROM 4 KB 384 KB
ROM Type EEPROM; EEPROM Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C164CI8RMCAKXUMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers