The S912XEQ512F1MAG is a 16-bit microcontroller from the MC9S12XE family, featuring 512KB of Flash memory and designed for automotive applications. It incorporates enhanced system integrity features such as a Memory Protection Unit (MPU) and Error Correction Code (ECC) for Flash memory. The microcontroller supports a wide range of I/O capabilities, with up to 25 additional interrupt-capable I/O ports, and is available in a 144-pin LQFP package. This microcontroller is optimized for automotive multiplexing and body control applications, providing full CAN performance through its enhanced MSCAN module. The XGATE co-processor, which operates at twice the bus frequency, allows for efficient handling of communication tasks, freeing up the CPU for higher-level functions. The S912XEQ512F1MAG is compatible with existing S12X products, ensuring ease of integration into current designs. Its low power consumption and efficient code size make it suitable for various embedded applications.
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer: NXP
Win Source Part Number: 716077-S912XEQ512F1M
Packaging: Tray
Mounting Style: SMD
Core Processor: HCS12X
Speed: 50MHz
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.72V ~ 5.5V
Family Name: S912XEQ512
Categories: Integrated Circuits
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 144-LQFP
Alternative Parts (Cross-Reference): MB96F379YWB PMC-GSE2; MB96F378HSB PMC-GSE2; MB96F378TWB PMC-GSE2; MB96F379RSB PMC-GSE2;
Introduction Date: November 09, 2012
ECCN: 3A991.a.2
Country of Origin: Taiwan, Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 119
Date RAM Size: 32K x 8
IC MCU 16BIT 512KB FLASH 144LQFP Product overview: S912XEQ512F1MAG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEQ512F1MAG can be used for catalog matching and distributor lookup.
IC MCU 16BIT 512KB FLASH 144LQFP
IC MCU 16BIT 512KB FLASH 144LQFP
IC MCU 16BIT 512KB FLASH 144LQFP
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S912XEQ512F1MAG-ND | 716077-S912XEQ512F1MAG | 685-S912XEQ512F1MAG | S912XEQ512F1MAG | S912XEQ512F1MAG | S912XEQ512F1MAG | S912XEQ512F1MAG |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - S912XEQ512F1MAG | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 24x12b | ||||||
| RAM | 32 KB | 512 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM | 512 KB | 4 KB | 4 KB |