NXP Semiconductors Microcontrollers S912XEQ384J3MAL

Description
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet
Description
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S912XEQ384J3MAL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S912XEQ384J3MAL-ND
Microcontrollers S912XEQ384J3MAL-ND
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S912XEQ384J3MAL - 814052-S912XEQ384J3MAL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912XEQ384J3MAL
814052-S912XEQ384J3MAL
Embedded - Embedded - Microcontrollers - S912XEQ384J3MAL 814052-S912XEQ384J3MAL
Manufacturer: NXP USA Inc. Win Source Part Number: 814052-S912XEQ384J3M AL Packaging: Tray Mounting Style: SMD Core Processor: HCS12X Speed: 50MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 91 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 24K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supplier Device Package: 112-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 112-LQFP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.72V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 814052-S912XEQ384J3MAL
Packaging: Tray
Mounting Style: SMD
Core Processor: HCS12X
Speed: 50MHz
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 91
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 24K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supplier Device Package: 112-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 112-LQFP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.72V ~ 5.5V

Buy Now
16-bit 16BIT 384KB Embedded Microcontroller MCU - 685-S912XEQ384J3MAL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 384KB Embedded Microcontroller MCU
685-S912XEQ384J3MAL
16-bit 16BIT 384KB Embedded Microcontroller MCU 685-S912XEQ384J3MAL
IC MCU 16BIT 384KB FLASH 112LQFP Product overview: S912XEQ384J3MAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEQ384J3MAL can be used for catalog matching and distributor lookup.

IC MCU 16BIT 384KB FLASH 112LQFP Product overview: S912XEQ384J3MAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEQ384J3MAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - S912XEQ384J3MAL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XEQ384J3MAL
Embedded - Microcontrollers S912XEQ384J3MAL
IC MCU 16BIT 384KB FLASH 112LQFP

IC MCU 16BIT 384KB FLASH 112LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S912XEQ384J3MAL
16-bit Microcontrollers - MCU S912XEQ384J3MAL
16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 384KB Flash, 50MHz, -40/+125degC, Automotive Qualified, QFP 112

16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 384KB Flash, 50MHz, -40/+125degC, Automotive Qualified, QFP 112

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S912XEQ384J3MAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S912XEQ384J3MAL
Integrated Circuits (ICs) - Embedded - Microcontrollers S912XEQ384J3MAL
IC MCU 16BIT 384KB FLASH 112LQFP

IC MCU 16BIT 384KB FLASH 112LQFP

Supplier's Site
Microcontrollers - S912XEQ384J3MAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XEQ384J3MAL
Microcontrollers S912XEQ384J3MAL
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S912XEQ384J3MAL-ND 814052-S912XEQ384J3MAL 685-S912XEQ384J3MAL S912XEQ384J3MAL S912XEQ384J3MAL S912XEQ384J3MAL S912XEQ384J3MAL
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - S912XEQ384J3MAL 16-bit 16BIT 384KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 16x12b
RAM 24 KB 384 KB 24 KB 24 KB 24 KB
ROM 384 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details