HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
IC MCU 16BIT 384KB FLASH 112LQFP Product overview: S912XEQ384BVAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEQ384BVAL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1264132-S912XEQ384BV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: HCS12X
Core Processor: HCS12X
Speed: 50MHz
Package: Tray
Standard Package: 300
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 91
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 24K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Package / Case: 112-LQFP
Supplier Device Package: 112-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.72V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935311269557
Base Product Number: S912
IC MCU 16BIT 384KB FLASH 112LQFP
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
16-bit Microcontrollers - MCU 16 BIT 384K FLASH 112LQF
IC MCU 16BIT 384KB FLASH 112LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S912XEQ384BVAL-ND | 685-S912XEQ384BVAL | 1264132-S912XEQ384BVAL | S912XEQ384BVAL | S912XEQ384BVAL | S912XEQ384BVAL | S912XEQ384BVAL |
| Product Name | Microcontrollers | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 16x12b | ||||||
| RAM | 24 KB | 24 KB | 384 KB | 24 KB | 24 KB | ||
| ROM | 384 KB | 4 KB | 4 KB |