The S912XEQ384BVAAR is a 16-bit microcontroller from the MC9S12XE family, featuring 384KB of Flash memory and designed for automotive and general body control applications. It incorporates advanced system integrity features such as a Memory Protection Unit (MPU) and Error Correction Code (ECC) for Flash memory, enhancing reliability. The microcontroller supports a high level of compatibility with existing S12X families and offers a non-multiplexed expanded bus interface for easy connection to external memories. This microcontroller includes an enhanced XGATE co-processor, which operates at twice the bus frequency and is optimized for data movement and logic operations, allowing for efficient peripheral servicing. The S912XEQ384BVAAR also features an enhanced MSCAN module for CAN communication, providing full CAN performance with a large number of mailboxes. The device is available in an 80-pin QFP package, making it suitable for various applications requiring efficient processing and communication capabilities.
IC MCU 16BIT 384KB FLASH 80QFP Product overview: S912XEQ384BVAAR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEQ384BVAAR can be used for catalog matching and distributor lookup.
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 80-QFP (14x14)
Win Source Part Number: 1264152-S912XEQ384BV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: HCS12X
Core Processor: HCS12X
Speed: 50MHz
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 59
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 24K x 8
Data Converters: A/D 8x12b
Oscillator Type: External
Package / Case: 80-QFP
Supplier Device Package: 80-QFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.72V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935323731528
Base Product Number: S912
IC MCU 16BIT 384KB FLASH 80QFP
16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 384KB Flash, 50MHz, -40/+105degC, Automotive Qualified, QFP 80
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 80-QFP (14x14)
IC MCU 16BIT 384KB FLASH 80QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S912XEQ384BVAAR | S912XEQ384BVAAR-ND | 1264152-S912XEQ384BVAAR | S912XEQ384BVAAR | S912XEQ384BVAAR | S912XEQ384BVAAR | S912XEQ384BVAAR |
| Product Name | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 24 KB | 24 KB | 384 KB | 24 KB | 24 KB | ||
| ROM | 4 KB | 384 KB | 4 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |