NXP Semiconductors Microcontrollers S912XEP100J5MAL

Description
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet
Description
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S912XEP100J5MAL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S912XEP100J5MAL-ND
Microcontrollers S912XEP100J5MAL-ND
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
16-bit 16BIT 1MB Embedded Microcontroller MCU - 685-S912XEP100J5MAL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 1MB Embedded Microcontroller MCU
685-S912XEP100J5MAL
16-bit 16BIT 1MB Embedded Microcontroller MCU 685-S912XEP100J5MAL
IC MCU 16BIT 1MB FLASH 112LQFP Product overview: S912XEP100J5MAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEP100J5MAL can be used for catalog matching and distributor lookup.

IC MCU 16BIT 1MB FLASH 112LQFP Product overview: S912XEP100J5MAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEP100J5MAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S912XEP100J5MAL - 812768-S912XEP100J5MAL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912XEP100J5MAL
812768-S912XEP100J5MAL
Embedded - Embedded - Microcontrollers - S912XEP100J5MAL 812768-S912XEP100J5MAL
Manufacturer: NXP USA Inc. Win Source Part Number: 812768-S912XEP100J5M AL Packaging: Tray Mounting Style: SMD Core Processor: HCS12X Speed: 50MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 91 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supplier Device Package: 112-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 112-LQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Part Number Series: S912XEP100 Voltage - Supply (Vcc/Vdd): 1.72V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 812768-S912XEP100J5MAL
Packaging: Tray
Mounting Style: SMD
Core Processor: HCS12X
Speed: 50MHz
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 91
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 64K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supplier Device Package: 112-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 112-LQFP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Part Number Series: S912XEP100
Voltage - Supply (Vcc/Vdd): 1.72V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - S912XEP100J5MAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S912XEP100J5MAL
Integrated Circuits (ICs) - Embedded - Microcontrollers S912XEP100J5MAL
IC MCU 16BIT 1MB FLASH 112LQFP

IC MCU 16BIT 1MB FLASH 112LQFP

Supplier's Site
Embedded - Microcontrollers - S912XEP100J5MAL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XEP100J5MAL
Embedded - Microcontrollers S912XEP100J5MAL
IC MCU 16BIT 1MB FLASH 112LQFP

IC MCU 16BIT 1MB FLASH 112LQFP

Supplier's Site Datasheet
Microcontrollers - S912XEP100J5MAL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S912XEP100J5MAL
Microcontrollers S912XEP100J5MAL
IC MCU 16BIT 1MB FLASH 112LQFP

IC MCU 16BIT 1MB FLASH 112LQFP

Supplier's Site Datasheet
Microcontrollers - S912XEP100J5MAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XEP100J5MAL
Microcontrollers S912XEP100J5MAL
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - S912XEP100J5MAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XEP100J5MAL
Microcontrollers S912XEP100J5MAL
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S912XEP100J5MAL-ND 685-S912XEP100J5MAL 812768-S912XEP100J5MAL S912XEP100J5MAL S912XEP100J5MAL S912XEP100J5MAL S912XEP100J5MAL
Product Name Microcontrollers 16-bit 16BIT 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S912XEP100J5MAL Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 16x12b
RAM 64 KB 64 KB 1000 KB 64 KB 64 KB 64 KB
ROM 1000 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C2DBYY001834 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details