NXP Semiconductors Microcontrollers S912XEP100BMAL

Description
MC9S12XE - SAILFISH-16-bit MCU, 1MB Flash, 50MHz
Request a Quote Datasheet
Description
MC9S12XE - SAILFISH-16-bit MCU, 1MB Flash, 50MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S912XEP100BMAL - Rochester Electronics
Newburyport, MA, United States
MC9S12XE - SAILFISH-16-bit MCU, 1MB Flash, 50MHz

MC9S12XE - SAILFISH-16-bit MCU, 1MB Flash, 50MHz

Supplier's Site Datasheet
Microcontrollers - S912XEP100BMAL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S912XEP100BMAL-ND
Microcontrollers S912XEP100BMAL-ND
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S912XEP100BMAL - 1094179-S912XEP100BMAL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912XEP100BMAL
1094179-S912XEP100BMAL
Embedded - Embedded - Microcontrollers - S912XEP100BMAL 1094179-S912XEP100BMAL
Manufacturer: NXP Win Source Part Number: 1094179-S912XEP100BM AL Packaging: Tray Core Processor: HCS12X Number of I/O: 91 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 112-LQFP (20x20) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.72 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1094179-S912XEP100BMAL
Packaging: Tray
Core Processor: HCS12X
Number of I/O: 91
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 112-LQFP (20x20)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.72 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 1MB Embedded Microcontroller MCU - 685-S912XEP100BMAL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 1MB Embedded Microcontroller MCU
685-S912XEP100BMAL
16-bit 16BIT 1MB Embedded Microcontroller MCU 685-S912XEP100BMAL
IC MCU 16BIT 1MB FLASH 112LQFP Product overview: S912XEP100BMAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEP100BMAL can be used for catalog matching and distributor lookup.

IC MCU 16BIT 1MB FLASH 112LQFP Product overview: S912XEP100BMAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEP100BMAL can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S912XEP100BMAL
16-bit Microcontrollers - MCU S912XEP100BMAL
16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 1MB Flash, 50MHz, -40/+125degC, Automotive Qualified, QFP 112

16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 1MB Flash, 50MHz, -40/+125degC, Automotive Qualified, QFP 112

Buy Now Datasheet
Microcontrollers - S912XEP100BMAL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S912XEP100BMAL
Microcontrollers S912XEP100BMAL
IC MCU 16BIT 1MB FLASH 112LQFP

IC MCU 16BIT 1MB FLASH 112LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S912XEP100BMAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S912XEP100BMAL
Integrated Circuits (ICs) - Embedded - Microcontrollers S912XEP100BMAL
IC MCU 16BIT 1MB FLASH 112LQFP

IC MCU 16BIT 1MB FLASH 112LQFP

Supplier's Site
Microcontrollers - S912XEP100BMAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XEP100BMAL
Microcontrollers S912XEP100BMAL
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20)

Buy Now
Microcontrollers - S912XEP100BMAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XEP100BMAL
Microcontrollers S912XEP100BMAL
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - S912XEP100BMAL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XEP100BMAL
Embedded - Microcontrollers S912XEP100BMAL
IC MCU 16BIT 1MB FLASH 112LQFP

IC MCU 16BIT 1MB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S912XEP100BMAL S912XEP100BMAL-ND 1094179-S912XEP100BMAL 685-S912XEP100BMAL S912XEP100BMAL S912XEP100BMAL S912XEP100BMAL S912XEP100BMAL S912XEP100BMAL
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - S912XEP100BMAL 16-bit 16BIT 1MB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH EEPROM; EEPROM Flash; FLASH
Package Type QFP; Other; LQFP112 LFQP; Other; 112-LQFP QFP; Other; 112-LQFP (20x20) Other; Tray QFP; Other; 112-LQFP QFP QFP; Other; 112-LQFP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details