RISC Microcontroller, 16-Bit, FLASH, CPU12 CPU, 50MHz, CMOS, PQFP112
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
IC MCU 16BIT 384KB FLASH 112LQFP
16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 384KB Flash, 50MHz, -40/+105degC, Automotive Qualified, QFP 112
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
IC MCU 16BIT 384KB FLASH 112LQFP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S912XEG384BVAL | S912XEG384BVAL-ND | S912XEG384BVAL | S912XEG384BVAL | S912XEG384BVAL | S912XEG384BVAL | S912XEG384BVAL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Life Cycle Stage | Active | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | QFP; Other; LQFP112 | LFQP; Other; 112-LQFP | Other; 112-LQFP | QFP; Other; 112-LQFP | |||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz |