HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 384KB Flash, 80MHz, -40/+125degC, Automotive Qualified, QFP 112
IC MCU 16BIT 384KB FLASH 112LQFP
IC MCU 16BIT 384KB FLASH 112LQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S912XDT384J1MAL-ND | S912XDT384J1MAL | S912XDT384J1MAL | S912XDT384J1MAL | S912XDT384J1MAL |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x12b | ||||
| RAM | 20 KB | 20 KB | 20 KB | ||
| ROM | 384 KB |