NXP Semiconductors Embedded - Embedded - Microcontrollers - S912XD64F2MAA S912XD64F2MAA

Description
Manufacturer: NXP Win Source Part Number: 893283-S912XD64F2MAA Series: HCS12X Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 80MHz 64KB (64K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12X Speed: 80MHz Package: Tray Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b, 16x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.5V Part Status: Not For New Designs Family Name: S912 Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 420 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 893283-S912XD64F2MAA Series: HCS12X Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 80MHz 64KB (64K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12X Speed: 80MHz Package: Tray Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b, 16x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.5V Part Status: Not For New Designs Family Name: S912 Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 420 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S912XD64F2MAA - 893283-S912XD64F2MAA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912XD64F2MAA
893283-S912XD64F2MAA
Embedded - Embedded - Microcontrollers - S912XD64F2MAA 893283-S912XD64F2MAA
Manufacturer: NXP Win Source Part Number: 893283-S912XD64F2MAA Series: HCS12X Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 80MHz 64KB (64K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12X Speed: 80MHz Package: Tray Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b, 16x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.5V Part Status: Not For New Designs Family Name: S912 Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 420 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 893283-S912XD64F2MAA
Series: HCS12X
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: HCS12X series Microcontroller IC 16-Bit 80MHz 64KB (64K x 8) FLASH 80-QFP (14x14)
Core Processor: HCS12X
Speed: 80MHz
Package: Tray
Package: 80-QFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 59
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b, 16x10b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 5.5V
Part Status: Not For New Designs
Family Name: S912
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 420
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Microcontrollers - S912XD64F2MAA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S912XD64F2MAA-ND
Microcontrollers S912XD64F2MAA-ND
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-S912XD64F2MAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-S912XD64F2MAA
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-S912XD64F2MAA
IC MCU 16BIT 64KB FLASH 80QFP Product overview: S912XD64F2MAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XD64F2MAA can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 80QFP Product overview: S912XD64F2MAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XD64F2MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S912XD64F2MAA
16-bit Microcontrollers - MCU S912XD64F2MAA
16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 64KB Flash, 80MHz, -40/+125degC, Automotive Qualified, QFP 80

16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 64KB Flash, 80MHz, -40/+125degC, Automotive Qualified, QFP 80

Buy Now Datasheet
Microcontrollers - S912XD64F2MAA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S912XD64F2MAA
Microcontrollers S912XD64F2MAA
IC MCU 16BIT 64KB FLASH 80QFP

IC MCU 16BIT 64KB FLASH 80QFP

Supplier's Site
Embedded - Microcontrollers - S912XD64F2MAA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XD64F2MAA
Embedded - Microcontrollers S912XD64F2MAA
IC MCU 16BIT 64KB FLASH 80QFP

IC MCU 16BIT 64KB FLASH 80QFP

Supplier's Site Datasheet
Microcontrollers - S912XD64F2MAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XD64F2MAA
Microcontrollers S912XD64F2MAA
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - S912XD64F2MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S912XD64F2MAA
Integrated Circuits (ICs) - Embedded - Microcontrollers S912XD64F2MAA
IC MCU 16BIT 64KB FLASH 80QFP

IC MCU 16BIT 64KB FLASH 80QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 893283-S912XD64F2MAA S912XD64F2MAA-ND 685-S912XD64F2MAA S912XD64F2MAA S912XD64F2MAA S912XD64F2MAA S912XD64F2MAA S912XD64F2MAA
Product Name Embedded - Embedded - Microcontrollers - S912XD64F2MAA Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 64 KB 1 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details