HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 64KB (64K x 8) FLASH 80-QFP (14x14)
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 64KB (64K x 8) FLASH 80-QFP (14x14)
16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 64KB Flash, 80MHz, -40/+85degC, Automotive Qualified, QFP 80
IC MCU 16BIT 64KB FLASH 80QFP
IC MCU 16BIT 64KB FLASH 80QFP
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 64KB (64K x 8) FLASH 80-QFP (14x14)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-15082-1-ND | S912XD64F2CAAR | S912XD64F2CAAR | S912XD64F2CAAR | S912XD64F2CAAR |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 8x10b, 16x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |