NXP Semiconductors 16-bit 16BIT 128KB Embedded Microcontroller MCU S912XD128F2VAA

Description
IC MCU 16BIT 128KB FLASH 80QFP Product overview: S912XD128F2VAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XD128F2VAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 80QFP Product overview: S912XD128F2VAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XD128F2VAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-S912XD128F2VAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-S912XD128F2VAA
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-S912XD128F2VAA
IC MCU 16BIT 128KB FLASH 80QFP Product overview: S912XD128F2VAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XD128F2VAA can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80QFP Product overview: S912XD128F2VAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XD128F2VAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S912XD128F2VAA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S912XD128F2VAA-ND
Microcontrollers S912XD128F2VAA-ND
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1182648-S912XD128F2VAA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1182648-S912XD128F2VAA
Integrated Circuits (ICs) - Embedded - Microcontrollers 1182648-S912XD128F2VAA
Win Source Part Number: 1182648-S912XD128F2V AA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: HCS12X Core Processor: HCS12X Speed: 80MHz Package: Tray Standard Package: 420 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 12K x 8 Data Converters: A/D 8x10b, 16x10b Oscillator Type: Internal Package / Case: 80-QFP Supplier Device Package: 80-QFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.35V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935322561557 Base Product Number: S912 Product Status: Not For New Designs

Win Source Part Number: 1182648-S912XD128F2VAA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: HCS12X
Core Processor: HCS12X
Speed: 80MHz
Package: Tray
Standard Package: 420
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 59
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 12K x 8
Data Converters: A/D 8x10b, 16x10b
Oscillator Type: Internal
Package / Case: 80-QFP
Supplier Device Package: 80-QFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.35V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935322561557
Base Product Number: S912
Product Status: Not For New Designs

Buy Now
 - S912XD128F2VAA - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 40MHz, CMOS, PQFP80

Microcontroller, 16-Bit, FLASH, CPU12 CPU, 40MHz, CMOS, PQFP80

Supplier's Site Datasheet
Microcontrollers - S912XD128F2VAA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S912XD128F2VAA
Microcontrollers S912XD128F2VAA
IC MCU 16BIT 128KB FLASH 80QFP

IC MCU 16BIT 128KB FLASH 80QFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - S912XD128F2VAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S912XD128F2VAA
Integrated Circuits (ICs) - Embedded - Microcontrollers S912XD128F2VAA
IC MCU 16BIT 128KB FLASH 80QFP

IC MCU 16BIT 128KB FLASH 80QFP

Supplier's Site
Microcontrollers - S912XD128F2VAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XD128F2VAA
Microcontrollers S912XD128F2VAA
HCS12X - Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

HCS12X - Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

Buy Now
Microcontrollers - S912XD128F2VAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XD128F2VAA
Microcontrollers S912XD128F2VAA
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

Buy Now
Embedded - Microcontrollers - S912XD128F2VAA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XD128F2VAA
Embedded - Microcontrollers S912XD128F2VAA
IC MCU 16BIT 128KB FLASH 80QFP

IC MCU 16BIT 128KB FLASH 80QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S912XD128F2VAA
16-bit Microcontrollers - MCU S912XD128F2VAA
16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 128KB Flash, 80MHz, -40/+105degC, Automotive Qualified, QFP 80

16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 128KB Flash, 80MHz, -40/+105degC, Automotive Qualified, QFP 80

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S912XD128F2VAA S912XD128F2VAA-ND 1182648-S912XD128F2VAA S912XD128F2VAA S912XD128F2VAA S912XD128F2VAA S912XD128F2VAA S912XD128F2VAA S912XD128F2VAA S912XD128F2VAA
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 8 KB 12 KB 128 KB 8 KB 8 KB 8 KB 12 KB
ROM 2 KB 128 KB 2 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505L4EMCCFXQMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details