NXP Semiconductors Automotive 16-bit 128KB 66MHz Embedded Microcontroller MCU S912XB128F2CALR

Description
16-bit MCU, S12X core, 128KB Flash, 66MHz, -40/+85degC, Automotive Qualified, QFP 112 Product overview: S912XB128F2CALR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 128KB, 66MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 128KB, 66MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XB128F2CALR can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-bit MCU, S12X core, 128KB Flash, 66MHz, -40/+85degC, Automotive Qualified, QFP 112 Product overview: S912XB128F2CALR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 128KB, 66MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 128KB, 66MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XB128F2CALR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 16-bit 128KB 66MHz Embedded Microcontroller MCU - 685-S912XB128F2CALR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 16-bit 128KB 66MHz Embedded Microcontroller MCU
685-S912XB128F2CALR
Automotive 16-bit 128KB 66MHz Embedded Microcontroller MCU 685-S912XB128F2CALR
16-bit MCU, S12X core, 128KB Flash, 66MHz, -40/+85degC, Automotive Qualified, QFP 112 Product overview: S912XB128F2CALR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 128KB, 66MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 128KB, 66MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XB128F2CALR can be used for catalog matching and distributor lookup.

16-bit MCU, S12X core, 128KB Flash, 66MHz, -40/+85degC, Automotive Qualified, QFP 112 Product overview: S912XB128F2CALR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 128KB, 66MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 128KB, 66MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XB128F2CALR can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - S912XB128F2CALR - 981231-S912XB128F2CALR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912XB128F2CALR
981231-S912XB128F2CALR
Embedded - Embedded - Microcontrollers - S912XB128F2CALR 981231-S912XB128F2CALR
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981231-S912XB128F2CA LR Packaging: Tape & Reel Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 128 kB Interface: CAN, I2C, SCI, SPI RAM Size: 6 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 80 MHz Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 91 Number of Timers/Counters: 12

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981231-S912XB128F2CALR
Packaging: Tape & Reel
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 128 kB
Interface: CAN, I2C, SCI, SPI
RAM Size: 6 kB
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 80 MHz
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 91
Number of Timers/Counters: 12

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S912XB128F2CALR 981231-S912XB128F2CALR
Product Name Automotive 16-bit 128KB 66MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S912XB128F2CALR
Data Bus 16 Bit 16 Bit
RAM 6 KB 0.0060 KB
Serial Interface CAN, I2C, SCI, SPI CAN; I²C; SPI; SCI; CAN, I2C, SCI, SPI
Package Type Other; Tape & Reel QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23G18NEP - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details