NXP Semiconductors Microcontrollers S908QY4AE0CDTER

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S908QY4AE0CDTER-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S908QY4AE0CDTER-ND
Microcontrollers S908QY4AE0CDTER-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S908QY4AE0CDTER - 310874-S908QY4AE0CDTER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S908QY4AE0CDTER
310874-S908QY4AE0CDTER
Embedded - Embedded - Microcontrollers - S908QY4AE0CDTER 310874-S908QY4AE0CDTER
Manufacturer: NXP Win Source Part Number: 310874-S908QY4AE0CDT ER Packaging: Tape and Reel Mounting Style: SMD Core Processor: HC08 Speed: 8MHz Peripherals: LVD, POR, PWM Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 13 Date RAM Size: 128 x 8

Manufacturer: NXP
Win Source Part Number: 310874-S908QY4AE0CDTER
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: HC08
Speed: 8MHz
Peripherals: LVD, POR, PWM
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 13
Date RAM Size: 128 x 8

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S908QY4AE0CDTER
8-bit Microcontrollers - MCU S908QY4AE0CDTER
8-bit Microcontrollers - MCU 8-bit MCU, HC08 core, 4KB Flash, 8MHz, -40/+85degC, Automotive Qualified, SOP 16

8-bit Microcontrollers - MCU 8-bit MCU, HC08 core, 4KB Flash, 8MHz, -40/+85degC, Automotive Qualified, SOP 16

Buy Now Datasheet
Microcontrollers - S908QY4AE0CDTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S908QY4AE0CDTER
Microcontrollers S908QY4AE0CDTER
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - S908QY4AE0CDTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S908QY4AE0CDTER
Integrated Circuits (ICs) - Embedded - Microcontrollers S908QY4AE0CDTER
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site
Embedded - Microcontrollers - S908QY4AE0CDTER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S908QY4AE0CDTER
Embedded - Microcontrollers S908QY4AE0CDTER
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S908QY4AE0CDTER-ND 310874-S908QY4AE0CDTER S908QY4AE0CDTER S908QY4AE0CDTER S908QY4AE0CDTER S908QY4AE0CDTER
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - S908QY4AE0CDTER 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 6x10b
RAM 0.1280 KB 4 KB 0.1280 KB 128 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 879-BCM20732A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 C (-22 F)
View Details