NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers S908QB4E0CDTE

Description
Win Source Part Number: 1090636-S908QB4E0CDT E Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: HC08 Core Processor: M68HC08 Speed: 8MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 10x10b SAR Oscillator Type: Internal Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): MC908QB4MDTE; MC908QB8CDTE; MC908QC16CDSES908QB4 E0CDTE.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: NXP Semiconductors Other Names: 2156-S908QB4E0CDTE-9 54 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1090636-S908QB4E0CDT E Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: HC08 Core Processor: M68HC08 Speed: 8MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 10x10b SAR Oscillator Type: Internal Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): MC908QB4MDTE; MC908QB8CDTE; MC908QC16CDSES908QB4 E0CDTE.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: NXP Semiconductors Other Names: 2156-S908QB4E0CDTE-9 54 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1090636-S908QB4E0CDTE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1090636-S908QB4E0CDTE
Integrated Circuits (ICs) - Embedded - Microcontrollers 1090636-S908QB4E0CDTE
Win Source Part Number: 1090636-S908QB4E0CDT E Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: HC08 Core Processor: M68HC08 Speed: 8MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 10x10b SAR Oscillator Type: Internal Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): MC908QB4MDTE; MC908QB8CDTE; MC908QC16CDSES908QB4 E0CDTE.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: NXP Semiconductors Other Names: 2156-S908QB4E0CDTE-9 54 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1090636-S908QB4E0CDTE
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: HC08
Core Processor: M68HC08
Speed: 8MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 10x10b SAR
Oscillator Type: Internal
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): MC908QB4MDTE; MC908QB8CDTE; MC908QC16CDSES908QB4E0CDTE.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: NXP Semiconductors
Other Names: 2156-S908QB4E0CDTE-954
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-S908QB4E0CDTE
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-S908QB4E0CDTE
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: S908QB4E0CDTE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S908QB4E0CDTE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: S908QB4E0CDTE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S908QB4E0CDTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S908QB4E0CDTE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S908QB4E0CDTE-ND
Microcontrollers S908QB4E0CDTE-ND
HC08 HC08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP

HC08 HC08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S908QB4E0CDTE
8-bit Microcontrollers - MCU S908QB4E0CDTE
8-bit Microcontrollers - MCU 8-bit MCU, HC08 core, 4KB Flash, 8MHz, -40/+85degC, Automotive Qualified, SOP 16

8-bit Microcontrollers - MCU 8-bit MCU, HC08 core, 4KB Flash, 8MHz, -40/+85degC, Automotive Qualified, SOP 16

Buy Now Datasheet
Microcontrollers - S908QB4E0CDTE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S908QB4E0CDTE
Microcontrollers S908QB4E0CDTE
M68HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

M68HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now
Microcontrollers - S908QB4E0CDTE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S908QB4E0CDTE
Microcontrollers S908QB4E0CDTE
HC08 HC08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP

HC08 HC08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Microcontrollers - S908QB4E0CDTE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S908QB4E0CDTE
Microcontrollers S908QB4E0CDTE
HC08 HC08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP

HC08 HC08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now
Embedded - Microcontrollers - S908QB4E0CDTE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S908QB4E0CDTE
Embedded - Microcontrollers S908QB4E0CDTE
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1090636-S908QB4E0CDTE 685-S908QB4E0CDTE S908QB4E0CDTE-ND S908QB4E0CDTE S908QB4E0CDTE S908QB4E0CDTE S908QB4E0CDTE S908QB4E0CDTE
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 20 MHz 20 MHz 8 MHz 20 MHz 20 MHz
RAM 4 KB 0.1280 KB 0.2560 KB 0.1280 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00568300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details