NXP Semiconductors Embedded - Embedded - Microcontrollers - S908GR16ACFAE S908GR16ACFAE

Description
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004121-S908GR16ACFA E Packaging: Bulk Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 16 kB Number of Pins: 48 Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 260 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Core Architecture: HCS08
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004121-S908GR16ACFA E Packaging: Bulk Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 16 kB Number of Pins: 48 Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 260 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Core Architecture: HCS08
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S908GR16ACFAE - 1004121-S908GR16ACFAE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S908GR16ACFAE
1004121-S908GR16ACFAE
Embedded - Embedded - Microcontrollers - S908GR16ACFAE 1004121-S908GR16ACFAE
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004121-S908GR16ACFA E Packaging: Bulk Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 16 kB Number of Pins: 48 Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 260 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Core Architecture: HCS08

Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004121-S908GR16ACFAE
Packaging: Bulk
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 16 kB
Number of Pins: 48
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 260 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Core Architecture: HCS08

Buy Now
8-bit 16KB Embedded Microcontroller MCU - 685-S908GR16ACFAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB Embedded Microcontroller MCU
685-S908GR16ACFAE
8-bit 16KB Embedded Microcontroller MCU 685-S908GR16ACFAE
MCU 8-bit HC08 CISC 16KB Flash 48-Pin LQFP Tray Product overview: S908GR16ACFAE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S908GR16ACFAE can be used for catalog matching and distributor lookup.

MCU 8-bit HC08 CISC 16KB Flash 48-Pin LQFP Tray Product overview: S908GR16ACFAE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S908GR16ACFAE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1004121-S908GR16ACFAE 685-S908GR16ACFAE
Product Name Embedded - Embedded - Microcontrollers - S908GR16ACFAE 8-bit 16KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - C505CA4EMCAFXQMA1 - 793839-C505CA4EMCAFXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
7 suppliers