Win Source Part Number: 1001810-S711E20E0VFN
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: HC11
Core Processor: HC11
Speed: 2MHz
Package: Tape & Reel (TR)
Standard Package: 450
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 38
Program Memory Size: 20KB (20K x 8)
Program Memory Type: OTP
EEPROM Size: 512 x 8
RAM Size: 768 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Package / Case: 52-LCC (J-Lead)
Supplier Device Package: 52-PLCC (19.13x19.13)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935317461518
Base Product Number: S711E20
Product Status: Obsolete
HC11 HC11 Microcontroller IC 8-Bit 2MHz 20KB (20K x 8) OTP 52-PLCC (19.13x19.13)
M68HC11E - 8BIT, 20K EPROM, 768RAM, EPP
IC MCU 8BIT 20KB OTP 52PLCC Product overview: S711E20E0VFNE2R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S711E20E0VFNE2R can be used for catalog matching and distributor lookup.
HC11 HC11 Microcontroller IC 8-Bit 2MHz 20KB (20K x 8) OTP 52-PLCC (19.13x19.13)
IC MCU 8BIT 20KB OTP 52PLCC
8-bit Microcontrollers - MCU 8BIT, 20K EPROM, 768RAM, EPP
IC MCU 8BIT 20KB OTP 52PLCC
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1001810-S711E20E0VFNE2R | S711E20E0VFNE2R-ND | S711E20E0VFNE2R | 685-S711E20E0VFNE2R | S711E20E0VFNE2R | S711E20E0VFNE2R | S711E20E0VFNE2R | S711E20E0VFNE2R |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 20KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |||
| Clock Speed | 2 MHz | 2 MHz | 2 MHz | 2 MHz | ||||
| RAM | 20 KB | 0.7680 KB | 0.7680 KB | 0.7680 KB | 768 KB | |||
| ROM | 512 KB | 20 KB | ||||||
| ROM Type | OTP; OTP | OTP | EPROM |