Win Source Part Number: 1284101-S32R372141EV
Category: Development Boards, Kits, Programmers>Evaluati
Type: MCU 32-Bit
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: S32R372
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Other Names: 568-14686,9353778975
Base Product Number: S32R372141
S32R372 - MCU 32-Bit Embedded Evaluation Board
S32R372 EVAL BRD
Development Boards & Kits - Other Processors S32R372141EVB
EVAL BOARD, AUTOMOTIVE & INDUSTRIAL; Silicon Manufacturer:NXP; Silicon Core Number:S32R372; Kit Application Type:Automotive Radar; Application Sub Type:Automotive & Industrial; Core Architecture:Power Architecture; Core RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284101-S32R372141EVB | 568-14686-ND | S32R372141EVB | S32R372141EVB | 06AH4267 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - Other Processors | Eval Board, Automotive & Industrial; Silicon Manufacturer Nxp |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |