IC MCU 32BIT 6MB FLASH 289LFBGA
S32K37 - S32K37(no eTPU) 6M, no Eth, 289M
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-S32K376NHT1MJBST-ND | S32K376NHT1MJBST |
| Product Name | Microcontrollers | |
| Data Bus | 32 Bit | |
| Clock Speed | 320 MHz | |
| Bits | 16 Bit; Other; A/D 96x12b SAR, 4x16b Sigma-Delta | |
| RAM | 800 KB | |
| ROM | 6000 KB |