S32K322, 2MB FLASH, 256K SRAM
RISC Microcontroller
S32K322, 2MB FLASH, 256K SRAM
ARM® Cortex®-M7 Automotive, AEC-Q100, S32K3 Microcontroller IC 32-Bit Dual-Core 160MHz 2MB (2M x 8) FLASH 100-MaxQFP (10x10)
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-S32K322EHT0MPAST-ND | S32K322EHT0MPAST | S32K322EHT0MPAST | S32K322EHT0MPAST |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | |
| Bits | Other; A/D 24x12b SAR | |||
| RAM | 256 KB | 256 KB | 256 KB | |
| ROM | 2000 KB |