S32K314 ARM CORTEX-M7, 160 MHZ,
S32K314 ARM CORTEX-M7, 160 MHZ,
ARM® Cortex®-M7 Automotive, AEC-Q100, S32K3 Microcontroller IC 32-Bit 160MHz 4MB (4M x 8) FLASH 172-QFP (16x16)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-S32K314EHT1VPBST-ND | S32K314EHT1VPBST | S32K314EHT1VPBST |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz |
| Bits | Other; A/D 24x12b | ||
| RAM | 512 KB | 512 KB | 512 KB |
| ROM | 4000 KB |