NXP Semiconductors Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits S32K148EVB-KIT

Description
Win Source Part Number: 1284854-S32K148EVB-K IT Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) Utilized IC / Part: S32K148 ECCN: 5A992C Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Other Names: 568-S32K148EVB-KIT,9 35370975598 Base Product Number: S32K148
Request a Quote Datasheet
Description
Win Source Part Number: 1284854-S32K148EVB-K IT Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) Utilized IC / Part: S32K148 ECCN: 5A992C Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Other Names: 568-S32K148EVB-KIT,9 35370975598 Base Product Number: S32K148
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284854-S32K148EVB-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284854-S32K148EVB-KIT
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284854-S32K148EVB-KIT
Win Source Part Number: 1284854-S32K148EVB-K IT Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) Utilized IC / Part: S32K148 ECCN: 5A992C Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Other Names: 568-S32K148EVB-KIT,9 35370975598 Base Product Number: S32K148

Win Source Part Number: 1284854-S32K148EVB-KIT
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: Ethernet
Supplied Contents: Board(s)
Utilized IC / Part: S32K148
ECCN: 5A992C
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: NXP USA Inc.
Other Names: 568-S32K148EVB-KIT,935370975598
Base Product Number: S32K148

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 568-S32K148EVB-KIT-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
568-S32K148EVB-KIT-ND
Evaluation and Demonstration Boards and Kits 568-S32K148EVB-KIT-ND
S32K148 Ethernet Interface Evaluation Board

S32K148 Ethernet Interface Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
S32K148EVB-KIT
Development Boards & Kits - ARM S32K148EVB-KIT
Development Boards & Kits - ARM S32K148EVB with ADTJA1101-RMII

Development Boards & Kits - ARM S32K148EVB with ADTJA1101-RMII

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - S32K148EVB-KIT - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
S32K148EVB-KIT
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits S32K148EVB-KIT
S32K148EVB WITH ADTJA1101-RMII

S32K148EVB WITH ADTJA1101-RMII

Supplier's Site
Eval Board, 32Bit, Arm Cortex-M4F Rohs Compliant Nxp - 26AK3615 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 32Bit, Arm Cortex-M4F Rohs Compliant Nxp
26AK3615
Eval Board, 32Bit, Arm Cortex-M4F Rohs Compliant Nxp 26AK3615
EVAL BOARD, 32BIT, ARM CORTEX-M4F ROHS COMPLIANT: YES

EVAL BOARD, 32BIT, ARM CORTEX-M4F ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284854-S32K148EVB-KIT 568-S32K148EVB-KIT-ND S32K148EVB-KIT S32K148EVB-KIT 26AK3615
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Eval Board, 32Bit, Arm Cortex-M4F Rohs Compliant Nxp
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1743250 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,TCW2-392-1+,JC0603C,50 OHM - TB-912+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details
Evaluation Boards - CY8CEVAL-062S2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Smart home, Home appliances, Healthcare and lifestyle, Consumer electronics, Wearables
Ports USB
View Details
4 suppliers