S32K144 - ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Win Source Part Number: 1284099-S32K144EVB-Q
Category: Development Boards, Kits, Programmers>Evaluati
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4F
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: S32K144
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Other Names: S32K144EVB-Q100,568-
Base Product Number: S32K144
DEV BOARD, 32BIT ARM CORTEX-M4F MCU; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:S32K1; Core Architecture:ARM; Core Sub-Architecture:Cor
S32K144 EVAL BRD
S32K144 EVAL BRD
Development Boards & Kits - ARM S32K144 Eval Board
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 568-13544-ND | 1284099-S32K144EVB-Q100 | 24AC9883 | S32K144EVB-Q100 | S32K144EVB-Q100 | S32K144EVB-Q100 |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Dev Board, 32Bit Arm Cortex-M4F Mcu; Silicon Manufacturer Nxp | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM |
| Manufacturer | NXP USA INC.; Other | NXP; Other |