NXP Semiconductors Embedded MCU, DSP Evaluation Boards S32K116EVB-Q048

Description
S32K116 - ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
S32K116 - ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 568-14733-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
568-14733-ND
Embedded MCU, DSP Evaluation Boards 568-14733-ND
S32K116 - ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

S32K116 - ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284094-S32K116EVB-Q048 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284094-S32K116EVB-Q048
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284094-S32K116EVB-Q048
Win Source Part Number: 1284094-S32K116EVB-Q 048 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0+ Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: S32K116 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 568-14733,9353611135 98 Base Product Number: S32K116 Product Status: Obsolete

Win Source Part Number: 1284094-S32K116EVB-Q048
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0+
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: S32K116
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Other Names: 568-14733,935361113598
Base Product Number: S32K116
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - S32K116EVB-Q048 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
S32K116EVB-Q048
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards S32K116EVB-Q048
S32K116 EVAL BRD

S32K116 EVAL BRD

Supplier's Site
Development Boards & Kits - ARM - S32K116EVB-Q048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
S32K116EVB-Q048
Development Boards & Kits - ARM S32K116EVB-Q048
Development Boards & Kits - ARM EVB for S32K116

Development Boards & Kits - ARM EVB for S32K116

Buy Now Datasheet
S32K116 Evaluation Board For General Purpose / Rohs Compliant Nxp - 72AC8411 - Newark, An Avnet Company
Chicago, IL, United States
S32K116 Evaluation Board For General Purpose / Rohs Compliant Nxp
72AC8411
S32K116 Evaluation Board For General Purpose / Rohs Compliant Nxp 72AC8411
S32K116 Evaluation Board for General Purpose / RoHS Compliant: Yes

S32K116 Evaluation Board for General Purpose / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 568-14733-ND 1284094-S32K116EVB-Q048 S32K116EVB-Q048 S32K116EVB-Q048 72AC8411
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM S32K116 Evaluation Board For General Purpose / Rohs Compliant Nxp
Manufacturer NXP USA INC.; Other
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TB for BAT-8+ (WITH CONN) - TB-BAT-8C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305140 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details