S12ZVM Motor Controller/Driver Power Management Evaluation Board
Win Source Part Number: 1284850-S12ZVMC256EV
Category: Development Boards, Kits, Programmers>Evaluati
Series: S12 MagniV
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: Motors (BLDC, PMSM)
Embedded: Yes, MCU, 16-Bit
Utilized IC / Part: S12ZVM
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: NXP USA Inc.
Other Names: 568-13072,9353289415
Base Product Number: S12
EVAL BRD, 2P DC/3P BLDC/PMSM MOTOR CTRL; Application Sub Type:Motor Driver; Silicon Manufacturer:NXP; Kit Application Type:Power Management - Motor Control; Silicon Core Number:S12ZVMC256; Kit Contents:Evaluation Board S12ZVMC256; RoHS Compliant: Yes
S12ZVMC256 EVALUATION BOARD
Development Boards & Kits - S08 / S12 S12ZVMC256 Development Board for 2-phase DC and 3-phase BLDC
Development Boards & Kits - S08/S12 S12ZVMC256 Development Board for 2-phase DC and 3-phase BLDC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 568-13072-ND | 1284850-S12ZVMC256EVB | 31AC7066 | S12ZVMC256EVB | S12ZVMC256EVB |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Eval Brd, 2P Dc/3P Bldc/pmsm Motor Ctrl; Application Sub Type Nxp | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Development Boards & Kits - S08 / S12 |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |