NXP Semiconductors Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP S12VR64EVB

Description
Win Source Part Number: 1284086-S12VR64EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: S12 MagniV Type: MCU 16-Bit Core Processor: HCS12 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: S12VR64 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935328567598 Base Product Number: S12 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1284086-S12VR64EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: S12 MagniV Type: MCU 16-Bit Core Processor: HCS12 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: S12VR64 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935328567598 Base Product Number: S12 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284086-S12VR64EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284086-S12VR64EVB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284086-S12VR64EVB
Win Source Part Number: 1284086-S12VR64EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: S12 MagniV Type: MCU 16-Bit Core Processor: HCS12 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: S12VR64 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935328567598 Base Product Number: S12 Product Status: Not For New Designs

Win Source Part Number: 1284086-S12VR64EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: S12 MagniV
Type: MCU 16-Bit
Core Processor: HCS12
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: S12VR64
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Other Names: 935328567598
Base Product Number: S12
Product Status: Not For New Designs

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
S12VR64EVB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards S12VR64EVB
S12VR64 EVAL BRD

S12VR64 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284086-S12VR64EVB S12VR64EVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - EVAL-433-KH3-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CY5672-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers