Win Source Part Number: 1284085-S12VR32EVB
Category: Development Boards, Kits, Programmers>Evaluati
Series: S12 MagniV
Type: MCU 16-Bit
Core Processor: HCS12
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: S12VR32
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: NXP USA Inc.
Other Names: 935327397598
Base Product Number: S12
S12VR32 S12 MagniV HCS12 MCU 16-Bit Embedded Evaluation Board
Development Boards & Kits - S08 / S12 S12VR32EVB
Development Boards & Kits - S08 / S12 S12VR32EVB
S12VR32 EVAL BRD
EVAL BOARD, MOTOR CONTROL RELAY; Silicon Manufacturer:NXP; Silicon Core Number:MC9S12VR32; Kit Application Type:Industrial and Automotive; Application Sub Type:Motor Control; Core Architecture:S12; Core Sub-Architecture:-; Silicon RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284085-S12VR32EVB | S12VR32EVB-ND | S12VR32EVB | S12VR32EVB | 64AC0166 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - S08 / S12 | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Eval Board, Motor Control Relay; Silicon Manufacturer Nxp |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |