NXP Semiconductors Embedded MCU, DSP Evaluation Boards S08SU16-EVK

Description
MC9S08SU HCS08 HCS08 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
MC9S08SU HCS08 HCS08 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 568-13363-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
568-13363-ND
Embedded MCU, DSP Evaluation Boards 568-13363-ND
MC9S08SU HCS08 HCS08 MCU 8-Bit Embedded Evaluation Board

MC9S08SU HCS08 HCS08 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284088-S08SU16-EVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284088-S08SU16-EVK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284088-S08SU16-EVK
Win Source Part Number: 1284088-S08SU16-EVK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: HCS08 Type: MCU 8-Bit Core Processor: HCS08 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: MC9S08SU Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 568-13363,9353393425 98,S08SU-EVK Base Product Number: S08SU16

Win Source Part Number: 1284088-S08SU16-EVK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: HCS08
Type: MCU 8-Bit
Core Processor: HCS08
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: MC9S08SU
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Other Names: 568-13363,935339342598,S08SU-EVK
Base Product Number: S08SU16

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - S08 / S12
S08SU16-EVK
Development Boards & Kits - S08 / S12 S08SU16-EVK
Development Boards & Kits - S08 / S12 S08SU16-EVK

Development Boards & Kits - S08 / S12 S08SU16-EVK

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
S08SU16-EVK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards S08SU16-EVK
MC9S08SU EVAL BRD

MC9S08SU EVAL BRD

Supplier's Site
Eval Board, Sensorless Bldc Motor Ctrl; Silicon Manufacturer Nxp - 16AC3544 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Sensorless Bldc Motor Ctrl; Silicon Manufacturer Nxp
16AC3544
Eval Board, Sensorless Bldc Motor Ctrl; Silicon Manufacturer Nxp 16AC3544
EVAL BOARD, SENSORLESS BLDC MOTOR CTRL; Silicon Manufacturer:NXP; Silicon Core Number:MC9S08SU16; Kit Application Type:Motor Control; Application Sub Type:Sensorless BLDC Motor Control; Core Architecture:HCS08; Core RoHS Compliant: Yes

EVAL BOARD, SENSORLESS BLDC MOTOR CTRL; Silicon Manufacturer:NXP; Silicon Core Number:MC9S08SU16; Kit Application Type:Motor Control; Application Sub Type:Sensorless BLDC Motor Control; Core Architecture:HCS08; Core RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 568-13363-ND 1284088-S08SU16-EVK S08SU16-EVK S08SU16-EVK 16AC3544
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - S08 / S12 Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Eval Board, Sensorless Bldc Motor Ctrl; Silicon Manufacturer Nxp
Manufacturer NXP USA INC.; Other NXP; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-DK2052-ND - DigiKey
Specs
Supported System Frequency Synthesizer
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - EVAL-2.4-RC-ND - DigiKey
Specs
Supported System Transceiver
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - CY8CKIT-037-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers