NXP Semiconductors RF Transceiver ICs QN9080DHNE

Description
IC RF 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - QN9080DHNE-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
QN9080DHNE-ND
RF Transceiver ICs QN9080DHNE-ND
IC RF 48-VFQFN Exposed Pad

IC RF 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - QN9080DHNE - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
QN9080DHNE
RF Transceiver ICs QN9080DHNE
IC RF BTLE SOC 48VFQFN

IC RF BTLE SOC 48VFQFN

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number QN9080DHNE-ND QN9080DHNE
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4735-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details