DIODE ZENER 9.1V 320MW SOD323 Product overview: PZU9.1B3A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU9.1B3A can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 062306-PZU9.1B3A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 6V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-PZU9.1B3A | 062306-PZU9.1B3A |
| Product Name | 9.1V 320MW Zener Diode | Diodes - Zener - Single - PZU9.1B3A |
| Package | Reel - TR | SOD-323; SOD-323 |
| ZZT | 10 ohms | 10 ohms |
| PD | 320 milliwatts | 320 milliwatts |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |