DIODE ZENER 7.5V 250MW SOD882 Product overview: PZU7.5BL from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU7.5BL can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 062301-PZU7.5BL
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 4V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-PZU7.5BL | 062301-PZU7.5BL |
| Product Name | 7.5V 250MW Zener Diode | Diodes - Zener - Single - PZU7.5BL |
| Package | Reel - TR | DFN1006-2 |
| ZZT | 10 ohms | 10 ohms |
| PD | 250 milliwatts | 250 milliwatts |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |